TDK U.S.A. Corporation Ceramic Capacitors C1608X5R1C475K080AE

Description
4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175225-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175225-2-ND
Ceramic Capacitors 445-175225-2-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175225-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175225-6-ND
Ceramic Capacitors 445-175225-6-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175225-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175225-1-ND
Ceramic Capacitors 445-175225-1-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2427343 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427343
MLCCs - Multilayer Ceramic Capacitors 2427343
TDK C1608X5R1C475K080AE

TDK C1608X5R1C475K080AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427344P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427344P
MLCCs - Multilayer Ceramic Capacitors 2427344P
TDK C1608X5R1C475K080AE

TDK C1608X5R1C475K080AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427344 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427344
MLCCs - Multilayer Ceramic Capacitors 2427344
TDK C1608X5R1C475K080AE

TDK C1608X5R1C475K080AE

Supplier's Site
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk - 71AH3245 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk
71AH3245
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk 71AH3245
CAP, 4.7UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4.7UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-175225-2-ND 445-175225-6-ND 2427343 71AH3245
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 226SVL050MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details