TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X5R1C474M080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R1C474M080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R1C474M080AA
Multilayer Ceramic Chip Capacitor C1608X5R1C474M080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5153-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5153-6-ND
Ceramic Capacitors 445-5153-6-ND
0.47µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5153-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5153-1-ND
Ceramic Capacitors 445-5153-1-ND
0.47µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5153-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5153-2-ND
Ceramic Capacitors 445-5153-2-ND
0.47µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.47Uf, 16V, X5R, 20%, 0603; Capacitance Tdk - 87R3626 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf, 16V, X5R, 20%, 0603; Capacitance Tdk
87R3626
Capacitor Ceramic 0.47Uf, 16V, X5R, 20%, 0603; Capacitance Tdk 87R3626
CAPACITOR CERAMIC 0.47UF, 16V, X5R, 20%, 0603; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X5R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF, 16V, X5R, 20%, 0603; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X5R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R1C474M080AA 445-5153-6-ND 445-5153-1-ND 87R3626
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.47Uf, 16V, X5R, 20%, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701051 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 127UVR010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100182JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers