TDK Corporation Multilayer Ceramic Chip Capacitor C1608X5R1C335K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R1C335K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R1C335K080AC
Multilayer Ceramic Chip Capacitor C1608X5R1C335K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1340024-C1608X5R1C335K080AC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1340024-C1608X5R1C335K080AC
Capacitors - Ceramic Capacitors 1340024-C1608X5R1C335K080AC
Win Source Part Number: 1340024-C1608X5R1C33 5K080AC Category: Capacitors - Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Capacitance: 3.3 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Product Status: Not For New Designs

Win Source Part Number: 1340024-C1608X5R1C335K080AC
Category: Capacitors - Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Capacitance: 3.3 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Product Status: Not For New Designs

Buy Now Datasheet
Singapore, Singapore
3.3UF 16V Capacitor
60-C1608X5R1C335K080AC
3.3UF 16V Capacitor 60-C1608X5R1C335K080AC
CAP CER 3.3UF 16V X5R 0603 Product overview: C1608X5R1C335K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1C335K080 AC can be used for catalog matching and distributor lookup.

CAP CER 3.3UF 16V X5R 0603 Product overview: C1608X5R1C335K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1C335K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-7476-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7476-2-ND
Ceramic Capacitors 445-7476-2-ND
3.3µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

3.3µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7476-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7476-1-ND
Ceramic Capacitors 445-7476-1-ND
3.3µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

3.3µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7476-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7476-6-ND
Ceramic Capacitors 445-7476-6-ND
3.3µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

3.3µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor, Mlcc, X5R, 3.3Uf, 16V, 0603; Capacitance Tdk - 53W0127 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X5R, 3.3Uf, 16V, 0603; Capacitance Tdk
53W0127
Capacitor, Mlcc, X5R, 3.3Uf, 16V, 0603; Capacitance Tdk 53W0127
CAPACITOR, MLCC, X5R, 3.3UF, 16V, 0603; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAPACITOR, MLCC, X5R, 3.3UF, 16V, 0603; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C1608X5R1C335K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X5R1C335K080AC
Ceramic Capacitors C1608X5R1C335K080AC
CAP CER 3.3UF 16V X5R 0603

CAP CER 3.3UF 16V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R1C335K080AC 1340024-C1608X5R1C335K080AC 60-C1608X5R1C335K080AC 445-7476-2-ND 445-7476-6-ND 53W0127 C1608X5R1C335K080AC
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors 3.3UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor, Mlcc, X5R, 3.3Uf, 16V, 0603; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 336SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers