TDK Corporation Multilayer Ceramic Chip Capacitor C1608X5R1C225K080AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R1C225K080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R1C225K080AB
Multilayer Ceramic Chip Capacitor C1608X5R1C225K080AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - C1608X5R1C225K080AB - 914341-C1608X5R1C225K080AB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608X5R1C225K080AB
914341-C1608X5R1C225K080AB
Ceramic Capacitors - C1608X5R1C225K080AB 914341-C1608X5R1C225K080AB
Manufacturer: TDK Corporation Win Source Part Number: 914341-C1608X5R1C225 K080AB Series: C Operating Temperature Range: -55°C ~ 85°C Features: ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1608X5R1C225K/0.80, 445-5157-6, C1608X5R1C225K, C1608X5R1C225KTJ00N, 445-5157-1, 445-5157-2

Manufacturer: TDK Corporation
Win Source Part Number: 914341-C1608X5R1C225K080AB
Series: C
Operating Temperature Range: -55°C ~ 85°C
Features: ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C1608X5R1C225K/0.80, 445-5157-6, C1608X5R1C225K, C1608X5R1C225KTJ00N, 445-5157-1, 445-5157-2

Buy Now
Ceramic Capacitors - 445-5157-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5157-1-ND
Ceramic Capacitors 445-5157-1-ND
2.2µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5157-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5157-2-ND
Ceramic Capacitors 445-5157-2-ND
2.2µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5157-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5157-6-ND
Ceramic Capacitors 445-5157-6-ND
2.2µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 16V Capacitor
60-C1608X5R1C225K080AB
2.2UF 16V Capacitor 60-C1608X5R1C225K080AB
CAP CER 2.2UF 16V X5R 0603 Product overview: C1608X5R1C225K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1C225K080 AB can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 16V X5R 0603 Product overview: C1608X5R1C225K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1C225K080AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9214429 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9214429
MLCCs - Multilayer Ceramic Capacitors 9214429
TDK C1608X5R1C225K080AB

TDK C1608X5R1C225K080AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7882900P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7882900P
MLCCs - Multilayer Ceramic Capacitors 7882900P
TDK C1608X5R1C225K080AB

TDK C1608X5R1C225K080AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7882900 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7882900
MLCCs - Multilayer Ceramic Capacitors 7882900
TDK C1608X5R1C225K080AB

TDK C1608X5R1C225K080AB

Supplier's Site
Ceramic Capacitor, 2.2Uf, 16V, X5R, 0603; Capacitance Tdk - 04X3246 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 16V, X5R, 0603; Capacitance Tdk
04X3246
Ceramic Capacitor, 2.2Uf, 16V, X5R, 0603; Capacitance Tdk 04X3246
CERAMIC CAPACITOR, 2.2UF, 16V, X5R, 0603; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 16V, X5R, 0603; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 2.2 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Tdk - 53W0125 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 2.2 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Tdk
53W0125
Multilayer Ceramic Capacitor, C Series, 2.2 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Tdk 53W0125
Multilayer Ceramic Capacitor, C Series, 2.2 - F, - 10%, X5R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 2.2 - F, - 10%, X5R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Μf, 16V, 10%, X5R, 0603; Capacitance Tdk - 79Y4289 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 16V, 10%, X5R, 0603; Capacitance Tdk
79Y4289
Cap, 2.2Μf, 16V, 10%, X5R, 0603; Capacitance Tdk 79Y4289
CAP, 2.2µF, 16V, 10%, X5R, 0603; Capacitance:2.2µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 16V, 10%, X5R, 0603; Capacitance:2.2µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C1608X5R1C225K080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X5R1C225K080AB
Ceramic Capacitors C1608X5R1C225K080AB
CAP CER 2.2UF 16V X5R 0603

CAP CER 2.2UF 16V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R1C225K080AB 914341-C1608X5R1C225K080AB 445-5157-1-ND 445-5157-6-ND 60-C1608X5R1C225K080AB 9214429 7882900P 04X3246 53W0125 79Y4289 C1608X5R1C225K080AB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C1608X5R1C225K080AB Ceramic Capacitors Ceramic Capacitors 2.2UF 16V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor, 2.2Uf, 16V, X5R, 0603; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 2.2 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Tdk Cap, 2.2Μf, 16V, 10%, X5R, 0603; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor - Multilayer - M39014/052303 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details
Film Capacitors - 1725991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details