TDK U.S.A. Corporation Ceramic Capacitors C1608X5R1C155K080AB

Description
1.5µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.5µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-14137-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14137-6-ND
Ceramic Capacitors 445-14137-6-ND
1.5µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

1.5µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14137-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14137-2-ND
Ceramic Capacitors 445-14137-2-ND
1.5µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

1.5µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14137-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14137-1-ND
Ceramic Capacitors 445-14137-1-ND
1.5µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

1.5µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608X5R1C155K080AB - 914340-C1608X5R1C155K080AB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608X5R1C155K080AB
914340-C1608X5R1C155K080AB
Ceramic Capacitors - C1608X5R1C155K080AB 914340-C1608X5R1C155K080AB
Manufacturer: TDK Corporation Win Source Part Number: 914340-C1608X5R1C155 K080AB Series: C Operating Temperature Range: -55°C ~ 85°C Features: 1.5 µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1608X5R1C155KTJ00N, 445-14137-6, 445-14137-2, 445-14137-1

Manufacturer: TDK Corporation
Win Source Part Number: 914340-C1608X5R1C155K080AB
Series: C
Operating Temperature Range: -55°C ~ 85°C
Features: 1.5 µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C1608X5R1C155KTJ00N, 445-14137-6, 445-14137-2, 445-14137-1

Buy Now
Singapore, Singapore
1.5UF 16V Capacitor
60-C1608X5R1C155K080AB
1.5UF 16V Capacitor 60-C1608X5R1C155K080AB
CAP CER 1.5UF 16V X5R 0603 Product overview: C1608X5R1C155K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1C155K080 AB can be used for catalog matching and distributor lookup.

CAP CER 1.5UF 16V X5R 0603 Product overview: C1608X5R1C155K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1C155K080AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 1.5UF 16V X5R 0603 - 769-C1608X5R1C155K080AB - Utmel Electronic Limited
Hong Kong, China
CAP CER 1.5UF 16V X5R 0603
769-C1608X5R1C155K080AB
CAP CER 1.5UF 16V X5R 0603 769-C1608X5R1C155K080AB
CAP CER 1.5UF 16V X5R 0603

CAP CER 1.5UF 16V X5R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-14137-6-ND 445-14137-2-ND 914340-C1608X5R1C155K080AB 60-C1608X5R1C155K080AB 769-C1608X5R1C155K080AB
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C1608X5R1C155K080AB 1.5UF 16V Capacitor CAP CER 1.5UF 16V X5R 0603
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitor - Multilayer - M39014/05-2103 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details
Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers