TDK-Lambda Americas Inc., High Power Division Capacitor Ceramic, 1Uf, 16V, X5R, 20%, 0603, Full Reel; Capacitance Tdk C1608X5R1C105M080AA.

Description
CAPACITOR CERAMIC, 1UF, 16V, X5R, 20%, 0603, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC, 1UF, 16V, X5R, 20%, 0603, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 1Uf, 16V, X5R, 20%, 0603, Full Reel; Capacitance Tdk - 27AC3584 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 16V, X5R, 20%, 0603, Full Reel; Capacitance Tdk
27AC3584
Capacitor Ceramic, 1Uf, 16V, X5R, 20%, 0603, Full Reel; Capacitance Tdk 27AC3584
CAPACITOR CERAMIC, 1UF, 16V, X5R, 20%, 0603, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 16V, X5R, 20%, 0603, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC3584
Product Name Capacitor Ceramic, 1Uf, 16V, X5R, 20%, 0603, Full Reel; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040AB1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers