General (Up to 50V)
TDK C1608X5R1C105K080AA
TDK C1608X5R1C105K080AA
TDK C1608X5R1C105K080AA
Manufacturer: TDK Corporation
Win Source Part Number: 914339-C1608X5R1C105
Series: C
Operating Temperature Range: -55°C ~ 85°C
Features: 1 µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-1416-6, C1608X5R1C105KT000N,
CAP CER 1UF 16V X5R 0603 Product overview: C1608X5R1C105K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1C105K080
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
CERAMIC CAPACITOR, 1UF, 16V, X5R, 10%, 0603, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Case Size:0603RoHS Compliant: Yes
CERAMIC CAPACITOR, 1UF, 16V, X5R, 10%, 0603; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes
Multilayer Ceramic Capacitor, C Series, 1 - F, - 10%, X5R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP CER 1UF 16V X5R 0603
| TDK Corporation | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1608X5R1C105K080AA | 2427342P | 914339-C1608X5R1C105K080AA | 60-C1608X5R1C105K080AA | 445-1416-1-ND | 445-1416-6-ND | 87R3617 | 90R7675 | 53W0124 | C1608X5R1C105K080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors - C1608X5R1C105K080AA | 1UF 16V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor, 1Uf, 16V, X5R, 10%, 0603, Full Reel; Capacitance Tdk | Ceramic Capacitor, 1Uf, 16V, X5R, 10%, 0603; Capacitance Tdk | Multilayer Ceramic Capacitor, C Series, 1 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||||
| Technology | Multilayer | Multilayer | Multilayer | Film Capacitors | ||||||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | ||||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; X5R | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |