TDK Corporation Multilayer Ceramic Chip Capacitor C1608X5R1A685K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R1A685K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R1A685K080AC
Multilayer Ceramic Chip Capacitor C1608X5R1A685K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7484-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7484-6-ND
Ceramic Capacitors 445-7484-6-ND
6.8µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

6.8µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7484-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7484-1-ND
Ceramic Capacitors 445-7484-1-ND
6.8µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

6.8µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7484-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7484-2-ND
Ceramic Capacitors 445-7484-2-ND
6.8µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

6.8µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
6.8UF 10V Capacitor
60-C1608X5R1A685K080AC
6.8UF 10V Capacitor 60-C1608X5R1A685K080AC
CAP CER 6.8UF 10V X5R 0603 Product overview: C1608X5R1A685K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1A685K080 AC can be used for catalog matching and distributor lookup.

CAP CER 6.8UF 10V X5R 0603 Product overview: C1608X5R1A685K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1A685K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK Corporation Category: Capacitors Ceramic Capacitors Series: C Product Status: Not For New Designs Capacitance: 6.8 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Operating Temperature: -55°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: TDK Corporation
Category: Capacitors Ceramic Capacitors
Series: C
Product Status: Not For New Designs
Capacitance: 6.8 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Operating Temperature: -55°C ~ 85°C

Buy Now Datasheet
Multilayer Ceramic Capacitor, C Series, 6.8 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Tdk - 51T2636 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 6.8 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Tdk
51T2636
Multilayer Ceramic Capacitor, C Series, 6.8 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Tdk 51T2636
Multilayer Ceramic Capacitor, C Series, 6.8 - F, - 10%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 6.8 - F, - 10%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1608X5R1A685K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X5R1A685K080AC
Ceramic Capacitors C1608X5R1A685K080AC
CAP CER 6.8UF 10V X5R 0603

CAP CER 6.8UF 10V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R1A685K080AC 445-7484-6-ND 445-7484-1-ND 60-C1608X5R1A685K080AC 51T2636 C1608X5R1A685K080AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 6.8UF 10V Capacitor Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, C Series, 6.8 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106RSB700K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - C17AHR35B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details