TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X5R1A684K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R1A684K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R1A684K080AC
Multilayer Ceramic Chip Capacitor C1608X5R1A684K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5163-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5163-2-ND
Ceramic Capacitors 445-5163-2-ND
0.68µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

0.68µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5163-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5163-1-ND
Ceramic Capacitors 445-5163-1-ND
0.68µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

0.68µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5163-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5163-6-ND
Ceramic Capacitors 445-5163-6-ND
0.68µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

0.68µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.68Uf, 10V, X5R, 10%, 0603; Capacitance Tdk - 91R0072 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.68Uf, 10V, X5R, 10%, 0603; Capacitance Tdk
91R0072
Ceramic Capacitor 0.68Uf, 10V, X5R, 10%, 0603; Capacitance Tdk 91R0072
CERAMIC CAPACITOR 0.68UF, 10V, X5R, 10%, 0603; Capacitance:0.68µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.68UF, 10V, X5R, 10%, 0603; Capacitance:0.68µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.68Uf, 10V, X5R, 10%, 0603; Capacitance Tdk - 87R3615 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.68Uf, 10V, X5R, 10%, 0603; Capacitance Tdk
87R3615
Capacitor Ceramic 0.68Uf, 10V, X5R, 10%, 0603; Capacitance Tdk 87R3615
CAPACITOR CERAMIC 0.68UF, 10V, X5R, 10%, 0603; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X5R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.68UF, 10V, X5R, 10%, 0603; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X5R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R1A684K080AC 445-5163-2-ND 445-5163-6-ND 91R0072 87R3615
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.68Uf, 10V, X5R, 10%, 0603; Capacitance Tdk Capacitor Ceramic 0.68Uf, 10V, X5R, 10%, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 336SMH025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers