TDK U.S.A. Corporation Ceramic Capacitors C1608X5R1A475K080AE

Description
4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175224-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175224-6-ND
Ceramic Capacitors 445-175224-6-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175224-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175224-2-ND
Ceramic Capacitors 445-175224-2-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175224-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175224-1-ND
Ceramic Capacitors 445-175224-1-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608X5R1A475K080AE - 865495-C1608X5R1A475K080AE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608X5R1A475K080AE
865495-C1608X5R1A475K080AE
Ceramic Capacitors - C1608X5R1A475K080AE 865495-C1608X5R1A475K080AE
Manufacturer: TDK Corporation Win Source Part Number: 865495-C1608X5R1A475 K080AE Series: C Operating Temperature Range: -55°C ~ 85°C Features: ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-175224-6, C1608X5R1A475KT000S, 445-175224-2, 445-175224-1

Manufacturer: TDK Corporation
Win Source Part Number: 865495-C1608X5R1A475K080AE
Series: C
Operating Temperature Range: -55°C ~ 85°C
Features: ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-175224-6, C1608X5R1A475KT000S, 445-175224-2, 445-175224-1

Buy Now
Singapore, Singapore
4.7UF 10V Capacitor
60-C1608X5R1A475K080AE
4.7UF 10V Capacitor 60-C1608X5R1A475K080AE
CAP CER 4.7UF 10V X5R 0603 Product overview: C1608X5R1A475K080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1A475K080 AE can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 10V X5R 0603 Product overview: C1608X5R1A475K080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1A475K080AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2427339 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427339
MLCCs - Multilayer Ceramic Capacitors 2427339
TDK C1608X5R1A475K080AE

TDK C1608X5R1A475K080AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427339P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427339P
MLCCs - Multilayer Ceramic Capacitors 2427339P
TDK C1608X5R1A475K080AE

TDK C1608X5R1A475K080AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427338 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427338
MLCCs - Multilayer Ceramic Capacitors 2427338
TDK C1608X5R1A475K080AE

TDK C1608X5R1A475K080AE

Supplier's Site
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Tdk - 71AH3243 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Tdk
71AH3243
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Tdk 71AH3243
CAP, 4.7UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4.7UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C1608X5R1A475K080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X5R1A475K080AE
Ceramic Capacitors C1608X5R1A475K080AE
CAP CER 4.7UF 10V X5R 0603

CAP CER 4.7UF 10V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-175224-6-ND 445-175224-2-ND 865495-C1608X5R1A475K080AE 60-C1608X5R1A475K080AE 2427339 71AH3243 C1608X5R1A475K080AE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C1608X5R1A475K080AE 4.7UF 10V Capacitor MLCCs - Multilayer Ceramic Capacitors Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701072 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details