TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X5R1A474K080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R1A474K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R1A474K080AA
Multilayer Ceramic Chip Capacitor C1608X5R1A474K080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-1320-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1320-6-ND
Ceramic Capacitors 445-1320-6-ND
0.47µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1320-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1320-2-ND
Ceramic Capacitors 445-1320-2-ND
0.47µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1320-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1320-1-ND
Ceramic Capacitors 445-1320-1-ND
0.47µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.47Uf, 10V, X5R, 10%, 0603; Capacitance Tdk - 90R7674 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 10V, X5R, 10%, 0603; Capacitance Tdk
90R7674
Ceramic Capacitor 0.47Uf, 10V, X5R, 10%, 0603; Capacitance Tdk 90R7674
CERAMIC CAPACITOR 0.47UF, 10V, X5R, 10%, 0603; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 10V, X5R, 10%, 0603; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.47Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Tdk - 87R3611 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Tdk
87R3611
Ceramic Capacitor 0.47Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Tdk 87R3611
CERAMIC CAPACITOR 0.47UF, 10V, X5R, 10%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 10V, X5R, 10%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R1A474K080AA 445-1320-6-ND 445-1320-2-ND 90R7674 87R3611
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.47Uf, 10V, X5R, 10%, 0603; Capacitance Tdk Ceramic Capacitor 0.47Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C102K1RAC - 914149-C0805C102K1RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
Ceramic Capacitors - 1608-1291-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details