General (Up to 50V)
22µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
22µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
22µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 914336-C1608X5R1A226
Series: C
Operating Temperature Range: -55°C ~ 85°C
Features: ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Other Part Number: Q8931004A, 445-9077-6, 2832-C1608X5R1A226M0
CAP CER 22UF 10V X5R 0603 Product overview: C1608X5R1A226M080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1A226M080
CAP CER 22UF 10V X5R 0603
CAP CER 22UF 10V X5R 0603
CAP, 22µF, 10V, 20%, X5R, 0603; Capacitance:22µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes
CERAMIC CAPACITOR, 22UF, 10V, X5R, 20%, 0603, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes
CAP, 22µF, 10V, 20%, X5R, 0603; Capacitance:22µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes
| TDK Corporation | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1608X5R1A226M080AC | 445-9077-2-ND | 445-9077-6-ND | 914336-C1608X5R1A226M080AC | 60-C1608X5R1A226M080AC | 769-C1608X5R1A226M080AC | C1608X5R1A226M080AC | 95Y0020 | 07W9175 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors - C1608X5R1A226M080AC | 22UF 10V Capacitor | CAP CER 22UF 10V X5R 0603 | Ceramic Capacitors | Cap, 22Μf, 10V, 20%, X5R, 0603; Capacitance Tdk | Ceramic Capacitor, 22Uf, 10V, X5R, 20%, 0603, Full Reel; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||||
| Technology | Multilayer | Film Capacitors | |||||||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | |||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |