TDK Corporation 10UF 10V Capacitor C1608X5R1A106K080AC

Description
CAP CER 10UF 10V X5R 0603 Product overview: C1608X5R1A106K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1A106K080 AC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 10V X5R 0603 Product overview: C1608X5R1A106K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1A106K080 AC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 10V Capacitor
60-C1608X5R1A106K080AC
10UF 10V Capacitor 60-C1608X5R1A106K080AC
CAP CER 10UF 10V X5R 0603 Product overview: C1608X5R1A106K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1A106K080 AC can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X5R 0603 Product overview: C1608X5R1A106K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1A106K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-C1608X5R1A106K080ACCT-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C1608X5R1A106K080ACDKR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C1608X5R1A106K080ACTR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7882893P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7882893P
MLCCs - Multilayer Ceramic Capacitors 7882893P
TDK C1608X5R1A106K080AC

TDK C1608X5R1A106K080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7882893 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7882893
MLCCs - Multilayer Ceramic Capacitors 7882893
TDK C1608X5R1A106K080AC

TDK C1608X5R1A106K080AC

Supplier's Site
Ceramic Capacitors - C1608X5R1A106K080AC - 850923-C1608X5R1A106K080AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608X5R1A106K080AC
850923-C1608X5R1A106K080AC
Ceramic Capacitors - C1608X5R1A106K080AC 850923-C1608X5R1A106K080AC
Manufacturer: TDK Corporation Win Source Part Number: 850923-C1608X5R1A106 K080AC Series: C Features: 10 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-7486-2, 445-C1608X5R1A106K08 0ACCT, 445-7486-2-NDL, 445-7486-6, RCE-C1608X5R1A106K08 0AC, 5900 X5R, Q9600123, 445-7486-1, C1608X5R1A106KT000E, 445-7486-1-ND, 445-C1608X5R1A106K08 0ACDKR, RCE-C1608X5R1A106K08 0AC-NDL, 445-7486-6-ND, C1608X5R1A106K

Manufacturer: TDK Corporation
Win Source Part Number: 850923-C1608X5R1A106K080AC
Series: C
Features: 10 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-7486-2, 445-C1608X5R1A106K080ACCT, 445-7486-2-NDL, 445-7486-6, RCE-C1608X5R1A106K080AC, 5900 X5R, Q9600123, 445-7486-1, C1608X5R1A106KT000E, 445-7486-1-ND, 445-C1608X5R1A106K080ACDKR, RCE-C1608X5R1A106K080AC-NDL, 445-7486-6-ND, C1608X5R1A106K

Buy Now Datasheet
Ceramic Capacitors - C1608X5R1A106K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X5R1A106K080AC
Ceramic Capacitors C1608X5R1A106K080AC
CAP CER 10UF 10V X5R 0603

CAP CER 10UF 10V X5R 0603

Supplier's Site Datasheet
Ceramic Capacitor, 10Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Tdk - 87R3601 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Tdk
87R3601
Ceramic Capacitor, 10Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Tdk 87R3601
CERAMIC CAPACITOR, 10UF, 10V, X5R, 10%, 0603, FULL REEL; Capacitance:10µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Operating Temperature Min:-55°C RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 10V, X5R, 10%, 0603, FULL REEL; Capacitance:10µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Cap, 10Μf, 10V, 10%, X5R, 0603; Capacitance Tdk - 79Y4281 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 10V, 10%, X5R, 0603; Capacitance Tdk
79Y4281
Cap, 10Μf, 10V, 10%, X5R, 0603; Capacitance Tdk 79Y4281
CAP, 10µF, 10V, 10%, X5R, 0603; Capacitance:10µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 10µF, 10V, 10%, X5R, 0603; Capacitance:10µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 10 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Tdk - 62W6000 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 10 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Tdk
62W6000
Multilayer Ceramic Capacitor, C Series, 10 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Tdk 62W6000
Multilayer Ceramic Capacitor, C Series, 10 - F, - 10%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 10 - F, - 10%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 10Uf, 10V, X5R, 0603; Capacitance Tdk - 04X3243 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 10V, X5R, 0603; Capacitance Tdk
04X3243
Ceramic Capacitor, 10Uf, 10V, X5R, 0603; Capacitance Tdk 04X3243
CERAMIC CAPACITOR, 10UF, 10V, X5R, 0603; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 10V, X5R, 0603; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C1608X5R1A106K080AC 445-C1608X5R1A106K080ACCT-ND 445-C1608X5R1A106K080ACDKR-ND 7882893P 7882893 850923-C1608X5R1A106K080AC C1608X5R1A106K080AC 87R3601 62W6000 04X3243
Product Name 10UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - C1608X5R1A106K080AC Ceramic Capacitors Ceramic Capacitor, 10Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 10 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Tdk Ceramic Capacitor, 10Uf, 10V, X5R, 0603; Capacitance Tdk
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Capacitors - 1725723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details