TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X5R1A105K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R1A105K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R1A105K080AC
Multilayer Ceramic Chip Capacitor C1608X5R1A105K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK Corporation Category: Capacitors Ceramic Capacitors Series: C Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Not For New Designs Capacitance: 1 µF Tolerance: ±10% Operating Temperature: -55°C ~ 85°C Features: Low ESL

Alternative Parts (Cross-Reference): Cross
Manufacturer: TDK Corporation
Category: Capacitors Ceramic Capacitors
Series: C
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Not For New Designs
Capacitance: 1 µF
Tolerance: ±10%
Operating Temperature: -55°C ~ 85°C
Features: Low ESL

Buy Now Datasheet
Ceramic Capacitors - 445-1321-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1321-2-ND
Ceramic Capacitors 445-1321-2-ND
1µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1321-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1321-6-ND
Ceramic Capacitors 445-1321-6-ND
1µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1321-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1321-1-ND
Ceramic Capacitors 445-1321-1-ND
1µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 10V Capacitor
60-C1608X5R1A105K080AC
1UF 10V Capacitor 60-C1608X5R1A105K080AC
CAP CER 1UF 10V X5R 0603 Product overview: C1608X5R1A105K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1A105K080 AC can be used for catalog matching and distributor lookup.

CAP CER 1UF 10V X5R 0603 Product overview: C1608X5R1A105K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1A105K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1608X5R1A105K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X5R1A105K080AC
Ceramic Capacitors C1608X5R1A105K080AC
CAP CER 1UF 10V X5R 0603

CAP CER 1UF 10V X5R 0603

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Tdk - 72W1789 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Tdk
72W1789
Ceramic Capacitor, 1Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Tdk 72W1789
CERAMIC CAPACITOR, 1UF, 10V, X5R, 10%, 0603, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Case Size:0603RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 10V, X5R, 10%, 0603, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Case Size:0603RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R1A105K080AC 445-1321-2-ND 445-1321-6-ND 60-C1608X5R1A105K080AC C1608X5R1A105K080AC 72W1789
Product Name Multilayer Ceramic Chip Capacitor Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 1UF 10V Capacitor Ceramic Capacitors Ceramic Capacitor, 1Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052040 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - C17AH0R9B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details