TDK Corporation Multilayer Ceramic Chip Capacitor C1608X5R0J226M080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R0J226M080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R0J226M080AC
Multilayer Ceramic Chip Capacitor C1608X5R0J226M080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1330085-C1608X5R0J226M080AC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330085-C1608X5R0J226M080AC
Capacitors - Ceramic Capacitors 1330085-C1608X5R0J226M080AC
Manufacturer: TDK Corporation Win Source Part Number: 1330085-C1608X5R0J22 6M080AC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1608X5R0J226MT000E, C1608X5R0J226M,445-8 028-2,445-8028-1,Q77 30648,445-8028-6 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330085-C1608X5R0J226M080AC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Thickness (Max): 0.039" (1.00mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C1608X5R0J226MT000E,C1608X5R0J226M,445-8028-2,445-8028-1,Q7730648,445-8028-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK Corporation Category: Capacitors Ceramic Capacitors Series: C Product Status: Active Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Operating Temperature: -55°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: TDK Corporation
Category: Capacitors Ceramic Capacitors
Series: C
Product Status: Active
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Operating Temperature: -55°C ~ 85°C

Buy Now Datasheet
Singapore, Singapore
22UF 6.3V Capacitor
60-C1608X5R0J226M080AC
22UF 6.3V Capacitor 60-C1608X5R0J226M080AC
CAP CER 22UF 6.3V X5R 0603 Product overview: C1608X5R0J226M080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R0J226M080 AC can be used for catalog matching and distributor lookup.

CAP CER 22UF 6.3V X5R 0603 Product overview: C1608X5R0J226M080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R0J226M080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9214407 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9214407
MLCCs - Multilayer Ceramic Capacitors 9214407
TDK C1608X5R0J226M080AC

TDK C1608X5R0J226M080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7882880P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7882880P
MLCCs - Multilayer Ceramic Capacitors 7882880P
TDK C1608X5R0J226M080AC

TDK C1608X5R0J226M080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7882880 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7882880
MLCCs - Multilayer Ceramic Capacitors 7882880
TDK C1608X5R0J226M080AC

TDK C1608X5R0J226M080AC

Supplier's Site
Ceramic Capacitors - 445-8028-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8028-2-ND
Ceramic Capacitors 445-8028-2-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8028-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8028-6-ND
Ceramic Capacitors 445-8028-6-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8028-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8028-1-ND
Ceramic Capacitors 445-8028-1-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor, 22Uf, 6.3V, X5R, 0603; Capacitance Tdk - 04X3240 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 6.3V, X5R, 0603; Capacitance Tdk
04X3240
Ceramic Capacitor, 22Uf, 6.3V, X5R, 0603; Capacitance Tdk 04X3240
CERAMIC CAPACITOR, 22UF, 6.3V, X5R, 0603; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 6.3V, X5R, 0603; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 22Uf, 6.3V, X5R, 0603, Full Reel; Capacitance Tdk - 65T7792 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 6.3V, X5R, 0603, Full Reel; Capacitance Tdk
65T7792
Ceramic Capacitor, 22Uf, 6.3V, X5R, 0603, Full Reel; Capacitance Tdk 65T7792
CERAMIC CAPACITOR, 22UF, 6.3V, X5R, 0603, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 6.3V, X5R, 0603, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 6.3V, 20%, X5R, 0603; Capacitance Tdk - 95Y0019 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 6.3V, 20%, X5R, 0603; Capacitance Tdk
95Y0019
Cap, 22Μf, 6.3V, 20%, X5R, 0603; Capacitance Tdk 95Y0019
CAP, 22µF, 6.3V, 20%, X5R, 0603; Capacitance:22µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 6.3V, 20%, X5R, 0603; Capacitance:22µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C1608X5R0J226M080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X5R0J226M080AC
Ceramic Capacitors C1608X5R0J226M080AC
CAP CER 22UF 6.3V X5R 0603

CAP CER 22UF 6.3V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R0J226M080AC 1330085-C1608X5R0J226M080AC 60-C1608X5R0J226M080AC 9214407 7882880P 445-8028-2-ND 445-8028-6-ND 04X3240 65T7792 95Y0019 C1608X5R0J226M080AC
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors Capacitors Ceramic Capacitors 22UF 6.3V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 22Uf, 6.3V, X5R, 0603; Capacitance Tdk Ceramic Capacitor, 22Uf, 6.3V, X5R, 0603, Full Reel; Capacitance Tdk Cap, 22Μf, 6.3V, 20%, X5R, 0603; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details