TDK Corporation Multilayer Ceramic Chip Capacitor C1608X5R0J156M080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R0J156M080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R0J156M080AC
Multilayer Ceramic Chip Capacitor C1608X5R0J156M080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-8027-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8027-2-ND
Ceramic Capacitors 445-8027-2-ND
15µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

15µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8027-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8027-6-ND
Ceramic Capacitors 445-8027-6-ND
15µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

15µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8027-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8027-1-ND
Ceramic Capacitors 445-8027-1-ND
15µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

15µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
15UF 6.3V Capacitor
60-C1608X5R0J156M080AC
15UF 6.3V Capacitor 60-C1608X5R0J156M080AC
CAP CER 15UF 6.3V X5R 0603 Product overview: C1608X5R0J156M080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R0J156M080 AC can be used for catalog matching and distributor lookup.

CAP CER 15UF 6.3V X5R 0603 Product overview: C1608X5R0J156M080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R0J156M080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9159104P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9159104P
MLCCs - Multilayer Ceramic Capacitors 9159104P
TDK C1608X5R0J156M080AC

TDK C1608X5R0J156M080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110416 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110416
MLCCs - Multilayer Ceramic Capacitors 1110416
TDK C1608X5R0J156M080AC

TDK C1608X5R0J156M080AC

Supplier's Site
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK Corporation Category: Capacitors Ceramic Capacitors Series: C Product Status: Active Capacitance: 15 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Operating Temperature: -55°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: TDK Corporation
Category: Capacitors Ceramic Capacitors
Series: C
Product Status: Active
Capacitance: 15 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Operating Temperature: -55°C ~ 85°C

Buy Now Datasheet
Cap, 15Μf, 6.3V, 20%, X5R, 0603; Capacitance Tdk - 95Y0018 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Μf, 6.3V, 20%, X5R, 0603; Capacitance Tdk
95Y0018
Cap, 15Μf, 6.3V, 20%, X5R, 0603; Capacitance Tdk 95Y0018
CAP, 15µF, 6.3V, 20%, X5R, 0603; Capacitance:15µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 15µF, 6.3V, 20%, X5R, 0603; Capacitance:15µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15Μf, 6.3V, 20%, X5R, 0603; Capacitance Tdk - 79Y4276 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Μf, 6.3V, 20%, X5R, 0603; Capacitance Tdk
79Y4276
Cap, 15Μf, 6.3V, 20%, X5R, 0603; Capacitance Tdk 79Y4276
CAP, 15µF, 6.3V, 20%, X5R, 0603; Capacitance:15µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 15µF, 6.3V, 20%, X5R, 0603; Capacitance:15µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1608X5R0J156M080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X5R0J156M080AC
Ceramic Capacitors C1608X5R0J156M080AC
CAP CER 15UF 6.3V X5R 0603

CAP CER 15UF 6.3V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R0J156M080AC 445-8027-2-ND 445-8027-6-ND 60-C1608X5R0J156M080AC 9159104P 1110416 95Y0018 C1608X5R0J156M080AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 15UF 6.3V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors Ceramic Capacitors Cap, 15Μf, 6.3V, 20%, X5R, 0603; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M40G333J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers