CERAMIC CAPACITOR, 10UF, 6.3V, X5R, 20%, 0603, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 25AC8488 |
| Product Name | Ceramic Capacitor, 10Uf, 6.3V, X5R, 20%, 0603, Full Reel; Capacitance Tdk |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 10 microF |