TDK Corporation Multilayer Ceramic Chip Capacitor C1608X5R0G226M080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R0G226M080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R0G226M080AA
Multilayer Ceramic Chip Capacitor C1608X5R0G226M080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-8030-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8030-2-ND
Ceramic Capacitors 445-8030-2-ND
22µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8030-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8030-1-ND
Ceramic Capacitors 445-8030-1-ND
22µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8030-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8030-6-ND
Ceramic Capacitors 445-8030-6-ND
22µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330069-C1608X5R0G226M080AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330069-C1608X5R0G226M080AA
Capacitors - Ceramic Capacitors 1330069-C1608X5R0G226M080AA
Manufacturer: TDK Corporation Win Source Part Number: 1330069-C1608X5R0G22 6M080AA Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X5R Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-8030-2,445-8030- 1,C1608X5R0G226M,C16 08X5R0G226MT000N,445 -8030-6,Q9237457AA RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330069-C1608X5R0G226M080AA
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X5R
Thickness (Max): 0.039" (1.00mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-8030-2,445-8030-1,C1608X5R0G226M,C1608X5R0G226MT000N,445-8030-6,Q9237457AA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
22UF 4V Capacitor
60-C1608X5R0G226M080AA
22UF 4V Capacitor 60-C1608X5R0G226M080AA
CAP CER 22UF 4V X5R 0603 Product overview: C1608X5R0G226M080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R0G226M080 AA can be used for catalog matching and distributor lookup.

CAP CER 22UF 4V X5R 0603 Product overview: C1608X5R0G226M080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R0G226M080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 22Uf, 4V, X5R, 0603; Capacitance Tdk - 04X3238 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 4V, X5R, 0603; Capacitance Tdk
04X3238
Ceramic Capacitor, 22Uf, 4V, X5R, 0603; Capacitance Tdk 04X3238
CERAMIC CAPACITOR, 22UF, 4V, X5R, 0603; Capacitance:22µF; Voltage(DC):4V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 4V, X5R, 0603; Capacitance:22µF; Voltage(DC):4V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 22Uf, 4V, X5R, 0603, Full Reel; Capacitance Tdk - 72W1785 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 4V, X5R, 0603, Full Reel; Capacitance Tdk
72W1785
Ceramic Capacitor, 22Uf, 4V, X5R, 0603, Full Reel; Capacitance Tdk 72W1785
CERAMIC CAPACITOR, 22UF, 4V, X5R, 0603, FULL REEL; Capacitance:22µF; Voltage(DC):4V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 4V, X5R, 0603, FULL REEL; Capacitance:22µF; Voltage(DC):4V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 4V, 20%, X5R, 0603; Capacitance Tdk - 78Y9914 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 4V, 20%, X5R, 0603; Capacitance Tdk
78Y9914
Cap, 22Μf, 4V, 20%, X5R, 0603; Capacitance Tdk 78Y9914
CAP, 22µF, 4V, 20%, X5R, 0603; Capacitance:22µF; Voltage Rating:4V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 22µF, 4V, 20%, X5R, 0603; Capacitance:22µF; Voltage Rating:4V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1608X5R0G226M080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X5R0G226M080AA
Ceramic Capacitors C1608X5R0G226M080AA
CAP CER 22UF 4V X5R 0603

CAP CER 22UF 4V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R0G226M080AA 445-8030-2-ND 445-8030-6-ND 1330069-C1608X5R0G226M080AA 60-C1608X5R0G226M080AA 04X3238 78Y9914 C1608X5R0G226M080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 22UF 4V Capacitor Ceramic Capacitor, 22Uf, 4V, X5R, 0603; Capacitance Tdk Cap, 22Μf, 4V, 20%, X5R, 0603; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11AH300K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers