TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X5R0G156M080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R0G156M080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R0G156M080AA
Multilayer Ceramic Chip Capacitor C1608X5R0G156M080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-8029-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8029-2-ND
Ceramic Capacitors 445-8029-2-ND
15µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

15µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8029-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8029-6-ND
Ceramic Capacitors 445-8029-6-ND
15µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

15µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8029-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8029-1-ND
Ceramic Capacitors 445-8029-1-ND
15µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

15µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608X5R0G156M080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X5R0G156M080AA
Ceramic Capacitors C1608X5R0G156M080AA
CAP CER 15UF 4V X5R 0603

CAP CER 15UF 4V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R0G156M080AA 445-8029-2-ND 445-8029-6-ND C1608X5R0G156M080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C17CF681J-1UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details