TDK U.S.A. Corporation Ceramic Capacitors C1608NP02A221J080AA

Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-14116-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14116-1-ND
Ceramic Capacitors 445-14116-1-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14116-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14116-6-ND
Ceramic Capacitors 445-14116-6-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14116-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14116-2-ND
Ceramic Capacitors 445-14116-2-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,np0,100V,220Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 52X3627 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,np0,100V,220Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
52X3627
Mlcc,0603,np0,100V,220Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk 52X3627
MLCC,0603,NP0,100V,2 20pF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,NP0,100V,220pF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1572 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
78AH1572
Cap, 220Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk 78AH1572
CAP, 220PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 220PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-14116-1-ND 445-14116-6-ND 52X3627
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0603,np0,100V,220Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C562U150DJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
3 suppliers
Aluminium Capacitors - 1701283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details