TDK U.S.A. Corporation Ceramic Capacitors C1608NP02A040C080AA

Description
4pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
4pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-14098-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14098-1-ND
Ceramic Capacitors 445-14098-1-ND
4pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14098-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14098-6-ND
Ceramic Capacitors 445-14098-6-ND
4pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14098-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14098-2-ND
Ceramic Capacitors 445-14098-2-ND
4pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608NP02A040C080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608NP02A040C080AA
Ceramic Capacitors C1608NP02A040C080AA
CAP CER 4PF 100V NP0 0603

CAP CER 4PF 100V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-14098-1-ND 445-14098-6-ND C1608NP02A040C080AA
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH8R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Ceramic Capacitors - C0805C471K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers