High Temperature Application
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
MLCC,0603,NP0,50V,68
CAP, 680PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1608NP01H681J080AA | 445-14089-2-ND | 445-14089-6-ND | 52X3601 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Mlcc,0603,np0,50V,680Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 6.80E-4 microF |