High Temperature Application
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, 330PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 330PF 50V NP0 0603
CAP CER 330PF 50V NP0 0603
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1608NP01H331J080AA | 445-14075-2-ND | 445-14075-6-ND | 78AH1570 | C1608NP01H331J080AA | C1608NP01H331J080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 330Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Technology | Multilayer | Single-Layer | Film Capacitors | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose; General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF | 3.30E-4 microF |