TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608NP01H151J080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608NP01H151J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608NP01H151J080AA
Multilayer Ceramic Chip Capacitor C1608NP01H151J080AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-14061-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14061-1-ND
Ceramic Capacitors 445-14061-1-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14061-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14061-2-ND
Ceramic Capacitors 445-14061-2-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14061-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14061-6-ND
Ceramic Capacitors 445-14061-6-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,np0,50V,150Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 52X3574 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,np0,50V,150Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
52X3574
Mlcc,0603,np0,50V,150Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk 52X3574
MLCC,0603,NP0,50V,15 0pF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,NP0,50V,150pF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Cap, 150Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 29AJ4997 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
29AJ4997
Cap, 150Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk 29AJ4997
CAP, 150PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 150PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608NP01H151J080AA 445-14061-1-ND 445-14061-6-ND 52X3574
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0603,np0,50V,150Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Polymer - 277XMPL002MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers