TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608NP01H101J080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608NP01H101J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608NP01H101J080AA
Multilayer Ceramic Chip Capacitor C1608NP01H101J080AA
High Temperature Application

High Temperature Application

Supplier's Site
Capacitors - Ceramic Capacitors - 1113442-C1608NP01H101J080AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1113442-C1608NP01H101J080AA
Capacitors - Ceramic Capacitors 1113442-C1608NP01H101J080AA
Win Source Part Number: 1113442-C1608NP01H10 1J080AA Category: Capacitors>Ceramic Capacitors Series: C Features: High Temperature Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 100 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): C1608NP01H101J080AA. ; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-14054-2,445-1405 4-1,445-14054-6,C160 8NP01H101JT000N

Win Source Part Number: 1113442-C1608NP01H101J080AA
Category: Capacitors>Ceramic Capacitors
Series: C
Features: High Temperature
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 100 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): C1608NP01H101J080AA.;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-14054-2,445-14054-1,445-14054-6,C1608NP01H101JT000N

Buy Now
Ceramic Capacitors - 445-14054-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14054-2-ND
Ceramic Capacitors 445-14054-2-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14054-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14054-1-ND
Ceramic Capacitors 445-14054-1-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14054-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14054-6-ND
Ceramic Capacitors 445-14054-6-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
100PF 50V Capacitor
60-C1608NP01H101J080AA
100PF 50V Capacitor 60-C1608NP01H101J080AA
CAP CER 100PF 50V NP0 0603 Product overview: C1608NP01H101J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608NP01H101J080 AA can be used for catalog matching and distributor lookup.

CAP CER 100PF 50V NP0 0603 Product overview: C1608NP01H101J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608NP01H101J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mlcc,0603,np0,50V,100Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 29X4785 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,np0,50V,100Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
29X4785
Mlcc,0603,np0,50V,100Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk 29X4785
MLCC,0603,NP0,50V,10 0pF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,NP0,50V,100pF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608NP01H101J080AA 1113442-C1608NP01H101J080AA 445-14054-2-ND 445-14054-6-ND 60-C1608NP01H101J080AA 29X4785
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 100PF 50V Capacitor Mlcc,0603,np0,50V,100Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Polymer - 157XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers