TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608JB1V225K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608JB1V225K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608JB1V225K080AC
Multilayer Ceramic Chip Capacitor C1608JB1V225K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-11293-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11293-2-ND
Ceramic Capacitors 445-11293-2-ND
2.2µF ±10% 35V Ceramic Capacitor JB 0603 (1608 Metric)

2.2µF ±10% 35V Ceramic Capacitor JB 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11293-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11293-1-ND
Ceramic Capacitors 445-11293-1-ND
2.2µF ±10% 35V Ceramic Capacitor JB 0603 (1608 Metric)

2.2µF ±10% 35V Ceramic Capacitor JB 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 35V Capacitor
60-C1608JB1V225K080AC
2.2UF 35V Capacitor 60-C1608JB1V225K080AC
CAP CER 2.2UF 35V JB 0603 Product overview: C1608JB1V225K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608JB1V225K080A C can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 35V JB 0603 Product overview: C1608JB1V225K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608JB1V225K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1328950-C1608JB1V225K080AC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1328950-C1608JB1V225K080AC
Capacitors - Ceramic Capacitors 1328950-C1608JB1V225K080AC
Manufacturer: TDK Corporation Win Source Part Number: 1328950-C1608JB1V225 K080AC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: JB Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -25°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-11293-2,445-1129 3-1,445-11293-6,C160 8JB1V225KT000E Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1328950-C1608JB1V225K080AC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 35V
Temperature Coefficient: JB
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -25°C ~ 85°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-11293-2,445-11293-1,445-11293-6,C1608JB1V225KT000E
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - C1608JB1V225K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608JB1V225K080AC
Ceramic Capacitors C1608JB1V225K080AC
CAP CER 2.2UF 35V JB 0603

CAP CER 2.2UF 35V JB 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608JB1V225K080AC 445-11293-2-ND 60-C1608JB1V225K080AC 1328950-C1608JB1V225K080AC C1608JB1V225K080AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors 2.2UF 35V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details