General (Up to 50V)
10000pF ±10% 50V Ceramic Capacitor JB 0603 (1608 Metric)
CAP CER 10000PF 50V JB 0603 Product overview: C1608JB1H103K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608JB1H103K080A
Manufacturer: TDK Corporation
Win Source Part Number: 914329-C1608JB1H103K
Series: C
Operating Temperature Range: -25°C ~ 85°C
Features: 10000 pF ±10% 50V Ceramic Capacitor JB 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-11259-6, 445-11259-2, 445-11259-1, C1608JB1H103KT000N
CAP CER 10000PF 50V JB 0603
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1608JB1H103K080AA | 445-11259-2-ND | 60-C1608JB1H103K080AA | 914329-C1608JB1H103K080AA | C1608JB1H103K080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | 10000PF 50V Capacitor | Ceramic Capacitors - C1608JB1H103K080AA | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |