TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608JB1E106M080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608JB1E106M080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608JB1E106M080AC
Multilayer Ceramic Chip Capacitor C1608JB1E106M080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
10UF 25V Capacitor
60-C1608JB1E106M080AC
10UF 25V Capacitor 60-C1608JB1E106M080AC
CAP CER 10UF 25V JB 0603 Product overview: C1608JB1E106M080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608JB1E106M080A C can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V JB 0603 Product overview: C1608JB1E106M080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608JB1E106M080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-11238-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11238-2-ND
Ceramic Capacitors 445-11238-2-ND
10µF ±20% 25V Ceramic Capacitor JB 0603 (1608 Metric)

10µF ±20% 25V Ceramic Capacitor JB 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11238-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11238-1-ND
Ceramic Capacitors 445-11238-1-ND
10µF ±20% 25V Ceramic Capacitor JB 0603 (1608 Metric)

10µF ±20% 25V Ceramic Capacitor JB 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 992132-C1608JB1E106M080AC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
992132-C1608JB1E106M080AC
Capacitors - Ceramic Capacitors 992132-C1608JB1E106M080AC
Win Source Part Number: 992132-C1608JB1E106M 080AC Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: JB Thickness (Max): 0.039" (1.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-11238-2,445-1123 8-1,C1608JB1E106MT00 0E,445-11238-6 Product Status: Not For New Designs

Win Source Part Number: 992132-C1608JB1E106M080AC
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 25V
Temperature Coefficient: JB
Thickness (Max): 0.039" (1.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-11238-2,445-11238-1,C1608JB1E106MT000E,445-11238-6
Product Status: Not For New Designs

Buy Now

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608JB1E106M080AC 60-C1608JB1E106M080AC 445-11238-2-ND 992132-C1608JB1E106M080AC
Product Name Multilayer Ceramic Chip Capacitor 10UF 25V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MOLDED RADIAL CERAMIC CAPACITORS 100V 1200PF 10% - 70186092 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details