TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608JB1C105M080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608JB1C105M080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608JB1C105M080AA
Multilayer Ceramic Chip Capacitor C1608JB1C105M080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-11218-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11218-2-ND
Ceramic Capacitors 445-11218-2-ND
1µF ±20% 16V Ceramic Capacitor JB 0603 (1608 Metric)

1µF ±20% 16V Ceramic Capacitor JB 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C1608JB1C105M080AA
CAP CER 1UF 16V JB 0603

CAP CER 1UF 16V JB 0603

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number C1608JB1C105M080AA 445-11218-2-ND C1608JB1C105M080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD0D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers