TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608JB1A106M080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608JB1A106M080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608JB1A106M080AC
Multilayer Ceramic Chip Capacitor C1608JB1A106M080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1302808-C1608JB1A106M080AC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302808-C1608JB1A106M080AC
Capacitors - Ceramic Capacitors 1302808-C1608JB1A106M080AC
Win Source Part Number: 1302808-C1608JB1A106 M080AC Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: JB Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-11202-6,445-1120 2-2,445-11202-1,C160 8JB1A106MT000E Product Status: Not For New Designs

Win Source Part Number: 1302808-C1608JB1A106M080AC
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: JB
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-11202-6,445-11202-2,445-11202-1,C1608JB1A106MT000E
Product Status: Not For New Designs

Buy Now
Ceramic Capacitors - 445-11202-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11202-2-ND
Ceramic Capacitors 445-11202-2-ND
10µF ±20% 10V Ceramic Capacitor JB 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor JB 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11202-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11202-1-ND
Ceramic Capacitors 445-11202-1-ND
10µF ±20% 10V Ceramic Capacitor JB 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor JB 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 10V Capacitor
60-C1608JB1A106M080AC
10UF 10V Capacitor 60-C1608JB1A106M080AC
CAP CER 10UF 10V JB 0603 Product overview: C1608JB1A106M080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608JB1A106M080A C can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V JB 0603 Product overview: C1608JB1A106M080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608JB1A106M080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608JB1A106M080AC 1302808-C1608JB1A106M080AC 445-11202-2-ND 60-C1608JB1A106M080AC
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors 10UF 10V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details