TDK U.S.A. Corporation Ceramic Capacitors C1608JB0J685K080AB

Description
6.8µF ±10% 6.3V Ceramic Capacitor JB 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.8µF ±10% 6.3V Ceramic Capacitor JB 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-11197-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11197-2-ND
Ceramic Capacitors 445-11197-2-ND
6.8µF ±10% 6.3V Ceramic Capacitor JB 0603 (1608 Metric)

6.8µF ±10% 6.3V Ceramic Capacitor JB 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11197-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11197-1-ND
Ceramic Capacitors 445-11197-1-ND
6.8µF ±10% 6.3V Ceramic Capacitor JB 0603 (1608 Metric)

6.8µF ±10% 6.3V Ceramic Capacitor JB 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-11197-2-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details