TDK U.S.A. Corporation Ceramic Capacitors C1608JB0J335K080AB

Description
3.3µF ±10% 6.3V Ceramic Capacitor JB 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.3µF ±10% 6.3V Ceramic Capacitor JB 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-11193-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11193-2-ND
Ceramic Capacitors 445-11193-2-ND
3.3µF ±10% 6.3V Ceramic Capacitor JB 0603 (1608 Metric)

3.3µF ±10% 6.3V Ceramic Capacitor JB 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608JB0J335K080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608JB0J335K080AB
Ceramic Capacitors C1608JB0J335K080AB
CAP CER 3.3UF 6.3V JB 0603

CAP CER 3.3UF 6.3V JB 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-11193-2-ND C1608JB0J335K080AB
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183M7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers