TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608JB0J226M080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608JB0J226M080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608JB0J226M080AC
Multilayer Ceramic Chip Capacitor C1608JB0J226M080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-11192-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11192-2-ND
Ceramic Capacitors 445-11192-2-ND
22µF ±20% 6.3V Ceramic Capacitor JB 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor JB 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11192-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11192-1-ND
Ceramic Capacitors 445-11192-1-ND
22µF ±20% 6.3V Ceramic Capacitor JB 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor JB 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,jb,6.3V,22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 52X3427 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,jb,6.3V,22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
52X3427
Mlcc,0603,jb,6.3V,22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk 52X3427
MLCC,0603,JB,6.3V,22 µF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,JB,6.3V,22µF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C1608JB0J226M080AC 445-11192-2-ND 52X3427
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Mlcc,0603,jb,6.3V,22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 337UVG2R5MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers