TDK U.S.A. Corporation Ceramic Capacitors C1608JB0J225K080AB

Description
2.2µF ±10% 6.3V Ceramic Capacitor JB 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 6.3V Ceramic Capacitor JB 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-11190-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11190-2-ND
Ceramic Capacitors 445-11190-2-ND
2.2µF ±10% 6.3V Ceramic Capacitor JB 0603 (1608 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor JB 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608JB0J225K080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608JB0J225K080AB
Ceramic Capacitors C1608JB0J225K080AB
CAP CER 2.2UF 6.3V JB 0603

CAP CER 2.2UF 6.3V JB 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-11190-2-ND C1608JB0J225K080AB
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 104PPB102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Aluminium Capacitors - 1701276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers