Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053229-C1608COG1H33
Packaging: Tape and Reel
Length: 1.6 mm
Mounting: SMD (SMT)
Capacitance: 330 pF
Tolerance: 5 %
Height: 800 µm
Categories: Ceramic Capacitors
Case / Package: 0603
Alternative Parts (Cross-Reference): C1608COG1H331JTC1608
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 800 µm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Dielectric: C0G
Product overview: C1608COG1H331JT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608COG1H331JT can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1053229-C1608COG1H331JT | 60-C1608COG1H331JT |
| Product Name | Ceramic Capacitors - C1608COG1H331JT | Capacitor |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |
| Mounting Style | Surface Mount Technology |