TDK U.S.A. Corporation Ceramic Capacitors C1608CH2E151J080AA

Description
150pF ±5% 250V Ceramic Capacitor CH 0603 (1608 Metric)
Request a Quote Datasheet
Description
150pF ±5% 250V Ceramic Capacitor CH 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-11165-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11165-2-ND
Ceramic Capacitors 445-11165-2-ND
150pF ±5% 250V Ceramic Capacitor CH 0603 (1608 Metric)

150pF ±5% 250V Ceramic Capacitor CH 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11165-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11165-1-ND
Ceramic Capacitors 445-11165-1-ND
150pF ±5% 250V Ceramic Capacitor CH 0603 (1608 Metric)

150pF ±5% 250V Ceramic Capacitor CH 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608CH2E151J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608CH2E151J080AA
Ceramic Capacitors C1608CH2E151J080AA
CAP CER 150PF 250V CH 0603

CAP CER 150PF 250V CH 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-11165-2-ND C1608CH2E151J080AA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;100pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19I - 70186285 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701140 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details