TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608CH2A332J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608CH2A332J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608CH2A332J080AA
Multilayer Ceramic Chip Capacitor C1608CH2A332J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15256-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15256-2-ND
Ceramic Capacitors 445-15256-2-ND
3300pF ±5% 100V Ceramic Capacitor CH 0603 (1608 Metric)

3300pF ±5% 100V Ceramic Capacitor CH 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15256-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15256-1-ND
Ceramic Capacitors 445-15256-1-ND
3300pF ±5% 100V Ceramic Capacitor CH 0603 (1608 Metric)

3300pF ±5% 100V Ceramic Capacitor CH 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C1608CH2A332J080AA
CAP CER 3300PF 100V CH 0603

CAP CER 3300PF 100V CH 0603

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number C1608CH2A332J080AA 445-15256-2-ND C1608CH2A332J080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.47uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186307 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000240GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details