TDK U.S.A. Corporation Ceramic Capacitors C1608CH1V183K080AC

Description
0.018µF ±10% 35V Ceramic Capacitor CH 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.018µF ±10% 35V Ceramic Capacitor CH 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1608CH1V183K080AC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1608CH1V183K080AC-ND
Ceramic Capacitors C1608CH1V183K080AC-ND
0.018µF ±10% 35V Ceramic Capacitor CH 0603 (1608 Metric)

0.018µF ±10% 35V Ceramic Capacitor CH 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1608CH1V183K080AC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1608CH1V183K080AC
Capacitors - Ceramic Capacitors C1608CH1V183K080AC
CAP CER 0.018UF 35V CH 0603

CAP CER 0.018UF 35V CH 0603

Supplier's Site
Ceramic Capacitors - C1608CH1V183K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608CH1V183K080AC
Ceramic Capacitors C1608CH1V183K080AC
CAP CER 0.018UF 35V CH 0603

CAP CER 0.018UF 35V CH 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C1608CH1V183K080AC-ND C1608CH1V183K080AC C1608CH1V183K080AC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details