TDK U.S.A. Corporation Ceramic Capacitors C1608CH1V103K080AC

Description
10000pF ±10% 35V Ceramic Capacitor CH 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 35V Ceramic Capacitor CH 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1608CH1V103K080AC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1608CH1V103K080AC-ND
Ceramic Capacitors C1608CH1V103K080AC-ND
10000pF ±10% 35V Ceramic Capacitor CH 0603 (1608 Metric)

10000pF ±10% 35V Ceramic Capacitor CH 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1608CH1V103K080AC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1608CH1V103K080AC
Capacitors - Ceramic Capacitors C1608CH1V103K080AC
CAP CER 10000PF 35V CH 0603

CAP CER 10000PF 35V CH 0603

Supplier's Site
Ceramic Capacitors - C1608CH1V103K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608CH1V103K080AC
Ceramic Capacitors C1608CH1V103K080AC
CAP CER 10000PF 35V CH 0603

CAP CER 10000PF 35V CH 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C1608CH1V103K080AC-ND C1608CH1V103K080AC C1608CH1V103K080AC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminium Capacitors - 1701031 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - M39014/021294 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details