TDK U.S.A. Corporation Ceramic Capacitors C1608CH1V103J080AC

Description
10000pF ±5% 35V Ceramic Capacitor CH 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 35V Ceramic Capacitor CH 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174559-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174559-1-ND
Ceramic Capacitors 445-174559-1-ND
10000pF ±5% 35V Ceramic Capacitor CH 0603 (1608 Metric)

10000pF ±5% 35V Ceramic Capacitor CH 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174559-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174559-2-ND
Ceramic Capacitors 445-174559-2-ND
10000pF ±5% 35V Ceramic Capacitor CH 0603 (1608 Metric)

10000pF ±5% 35V Ceramic Capacitor CH 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-174559-1-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701231 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX122M200J052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details