General (Up to 50V)
CAP CER 470PF 50V CH 0603 Product overview: C1608CH1H471J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608CH1H471J080A
Manufacturer: TDK Corporation
Win Source Part Number: 914326-C1608CH1H471J
Series: C
Operating Temperature Range: -25°C ~ 85°C
Features: 470 pF ±5% 50V Ceramic Capacitor CH 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-11087-2, 445-11087-1, C1608CH1H471JT000N, 445-11087-6
470pF ±5% 50V Ceramic Capacitor CH 0603 (1608 Metric)
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1608CH1H471J080AA | 60-C1608CH1H471J080AA | 914326-C1608CH1H471J080AA | 445-11087-2-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | 470PF 50V Capacitor | Ceramic Capacitors - C1608CH1H471J080AA | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | |
| Technology | Multilayer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF |