General (Up to 50V)
220pF ±5% 50V Ceramic Capacitor CH 0603 (1608 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 865493-C1608CH1H221J
Series: C
Operating Temperature Range: -25°C ~ 85°C
Features: 220 pF ±5% 50V Ceramic Capacitor CH 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-11067-2, 445-11067-1, C1608CH1H221JT000N, 445-11067-6
CAP CER 220PF 50V CH 0603 Product overview: C1608CH1H221J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608CH1H221J080A
| TDK Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1608CH1H221J080AA | 445-11067-2-ND | 865493-C1608CH1H221J080AA | 60-C1608CH1H221J080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors - C1608CH1H221J080AA | 220PF 50V Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |
| Technology | Multilayer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF |