TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608CH1H150J080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608CH1H150J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608CH1H150J080AA
Multilayer Ceramic Chip Capacitor C1608CH1H150J080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
15PF 50V Capacitor
60-C1608CH1H150J080AA
15PF 50V Capacitor 60-C1608CH1H150J080AA
CAP CER 15PF 50V CH 0603 Product overview: C1608CH1H150J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608CH1H150J080A A can be used for catalog matching and distributor lookup.

CAP CER 15PF 50V CH 0603 Product overview: C1608CH1H150J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608CH1H150J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1349522-C1608CH1H150J080AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1349522-C1608CH1H150J080AA
Capacitors - Ceramic Capacitors 1349522-C1608CH1H150J080AA
Win Source Part Number: 1349522-C1608CH1H150 J080AA Category: Capacitors - Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Capacitance: 15 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: CH Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Product Status: Obsolete

Win Source Part Number: 1349522-C1608CH1H150J080AA
Category: Capacitors - Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Capacitance: 15 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: CH
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Product Status: Obsolete

Buy Now Datasheet
Ceramic Capacitors - 445-11055-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11055-2-ND
Ceramic Capacitors 445-11055-2-ND
15pF ±5% 50V Ceramic Capacitor CH 0603 (1608 Metric)

15pF ±5% 50V Ceramic Capacitor CH 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608CH1H150J080AA 60-C1608CH1H150J080AA 1349522-C1608CH1H150J080AA 445-11055-2-ND
Product Name Multilayer Ceramic Chip Capacitor 15PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Polymer - 277XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701143 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details