TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G2E681J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G2E681J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G2E681J080AA
Multilayer Ceramic Chip Capacitor C1608C0G2E681J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795087 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795087
MLCCs - Multilayer Ceramic Capacitors 1795087
TDK C1608C0G2E681J080AA

TDK C1608C0G2E681J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795814 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795814
MLCCs - Multilayer Ceramic Capacitors 1795814
TDK C1608C0G2E681J080AA

TDK C1608C0G2E681J080AA

Supplier's Site
Ceramic Capacitors - 445-2319-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2319-2-ND
Ceramic Capacitors 445-2319-2-ND
680pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2319-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2319-1-ND
Ceramic Capacitors 445-2319-1-ND
680pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2319-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2319-6-ND
Ceramic Capacitors 445-2319-6-ND
680pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C1608C0G2E681J080AA
CAP CER 680PF 250V C0G 0603

CAP CER 680PF 250V C0G 0603

Supplier's Site
Ceramic Capacitors - C1608C0G2E681J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G2E681J080AA
Ceramic Capacitors C1608C0G2E681J080AA
CAP CER 680PF 250V C0G 0603

CAP CER 680PF 250V C0G 0603

Supplier's Site Datasheet
Ceramic Capacitor 6800Pf 250V, C0G, 5%, 0603, Full Reel; Capacitance Tdk - 87R3585 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf 250V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
87R3585
Ceramic Capacitor 6800Pf 250V, C0G, 5%, 0603, Full Reel; Capacitance Tdk 87R3585
CERAMIC CAPACITOR 6800PF 250V, C0G, 5%, 0603, FULL REEL; Capacitance:6800pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF 250V, C0G, 5%, 0603, FULL REEL; Capacitance:6800pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 680Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk - 68AC4944 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk
68AC4944
Cap, 680Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk 68AC4944
CAP, 680PF, 250V, 5%, C0G/NP0, 0603; Capacitance:680pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 680PF, 250V, 5%, C0G/NP0, 0603; Capacitance:680pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G2E681J080AA 1795087 445-2319-2-ND 445-2319-6-ND C1608C0G2E681J080AA C1608C0G2E681J080AA 87R3585 68AC4944
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 6800Pf 250V, C0G, 5%, 0603, Full Reel; Capacitance Tdk Cap, 680Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Single-Layer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-4 microF 6.80E-4 microF 6.80E-4 microF 0.0068 microF 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 2002-104MSR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details