Mid Voltage (100 to 630V)
560pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
560pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 560PF 250V C0G 0603
CAP CER 560PF 250V C0G 0603
CAPACITOR CERAMIC 560PF 250V, C0G, 5%, 0603; Capacitance:560pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:C0G / NP0; No. of Pins:2 RoHS Compliant: Yes
CERAMIC CAPACITOR 560PF 250V, C0G, 5%, 0603; Capacitance:560pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes
| TDK Corporation | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1608C0G2E561J080AA | 445-4131-1-ND | C1608C0G2E561J080AA | C1608C0G2E561J080AA | 87R3584 | 91R0070 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor Ceramic 560Pf 250V, C0G, 5%, 0603; Capacitance Tdk | Ceramic Capacitor 560Pf 250V, C0G, 5%, 0603; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor; SMD | ||
| Technology | Multilayer | Film Capacitors | Single-Layer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 5.60E-4 microF | 5.60E-4 microF | 5.60E-4 microF | 5.60E-4 microF | 5.60E-4 microF |