TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G2E471J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G2E471J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G2E471J080AA
Multilayer Ceramic Chip Capacitor C1608C0G2E471J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
470PF 250V Capacitor
60-C1608C0G2E471J080AA
470PF 250V Capacitor 60-C1608C0G2E471J080AA
CAP CER 470PF 250V C0G 0603 Product overview: C1608C0G2E471J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G2E471J080 AA can be used for catalog matching and distributor lookup.

CAP CER 470PF 250V C0G 0603 Product overview: C1608C0G2E471J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G2E471J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-2318-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2318-1-ND
Ceramic Capacitors 445-2318-1-ND
470pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2318-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2318-2-ND
Ceramic Capacitors 445-2318-2-ND
470pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2318-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2318-6-ND
Ceramic Capacitors 445-2318-6-ND
470pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 470Pf 250V, C0G, 5%, 0603; Capacitance Tdk - 48T2908 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 250V, C0G, 5%, 0603; Capacitance Tdk
48T2908
Ceramic Capacitor 470Pf 250V, C0G, 5%, 0603; Capacitance Tdk 48T2908
CERAMIC CAPACITOR 470PF 250V, C0G, 5%, 0603; Capacitance:470pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 250V, C0G, 5%, 0603; Capacitance:470pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 470 Pf, 5%, C0G / Np0, 250 V, 0603 [1608 Metric] Rohs Compliant Tdk - 55T0105 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 470 Pf, 5%, C0G / Np0, 250 V, 0603 [1608 Metric] Rohs Compliant Tdk
55T0105
Multilayer Ceramic Capacitor, C Series, 470 Pf, 5%, C0G / Np0, 250 V, 0603 [1608 Metric] Rohs Compliant Tdk 55T0105
Multilayer Ceramic Capacitor, C Series, 470 pF, - 5%, C0G / NP0, 250 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 470 pF, - 5%, C0G / NP0, 250 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G2E471J080AA 60-C1608C0G2E471J080AA 445-2318-1-ND 445-2318-6-ND 48T2908 55T0105
Product Name Multilayer Ceramic Chip Capacitor 470PF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 470Pf 250V, C0G, 5%, 0603; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 470 Pf, 5%, C0G / Np0, 250 V, 0603 [1608 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1345678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details