TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G2E391J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G2E391J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G2E391J080AA
Multilayer Ceramic Chip Capacitor C1608C0G2E391J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4130-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4130-2-ND
Ceramic Capacitors 445-4130-2-ND
390pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

390pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4130-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4130-6-ND
Ceramic Capacitors 445-4130-6-ND
390pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

390pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4130-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4130-1-ND
Ceramic Capacitors 445-4130-1-ND
390pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

390pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C1608C0G2E391J080AA
CAP CER 390PF 250V C0G 0603

CAP CER 390PF 250V C0G 0603

Supplier's Site
Ceramic Capacitor 390Pf 250V, C0G, 5%, 0603, Full Reel; Capacitance Tdk - 87R3582 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 390Pf 250V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
87R3582
Ceramic Capacitor 390Pf 250V, C0G, 5%, 0603, Full Reel; Capacitance Tdk 87R3582
CERAMIC CAPACITOR 390PF 250V, C0G, 5%, 0603, FULL REEL; Capacitance:390pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 390PF 250V, C0G, 5%, 0603, FULL REEL; Capacitance:390pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G2E391J080AA 445-4130-2-ND 445-4130-6-ND C1608C0G2E391J080AA 87R3582
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 390Pf 250V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.90E-4 microF 3.90E-4 microF 3.90E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - GM101K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
Aluminium Capacitors - 1701067 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers