TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G2E331J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G2E331J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G2E331J080AA
Multilayer Ceramic Chip Capacitor C1608C0G2E331J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-2317-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2317-1-ND
Ceramic Capacitors 445-2317-1-ND
330pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2317-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2317-6-ND
Ceramic Capacitors 445-2317-6-ND
330pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2317-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2317-2-ND
Ceramic Capacitors 445-2317-2-ND
330pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9159091P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9159091P
MLCCs - Multilayer Ceramic Capacitors 9159091P
TDK C1608C0G2E331J080AA

TDK C1608C0G2E331J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9159091 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9159091
MLCCs - Multilayer Ceramic Capacitors 9159091
TDK C1608C0G2E331J080AA

TDK C1608C0G2E331J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110376 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110376
MLCCs - Multilayer Ceramic Capacitors 1110376
TDK C1608C0G2E331J080AA

TDK C1608C0G2E331J080AA

Supplier's Site
Ceramic Capacitor 330Pf 250V, C0G, 5%, 0603, Full Reel; Capacitance Tdk - 87R3581 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 330Pf 250V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
87R3581
Ceramic Capacitor 330Pf 250V, C0G, 5%, 0603, Full Reel; Capacitance Tdk 87R3581
CERAMIC CAPACITOR 330PF 250V, C0G, 5%, 0603, FULL REEL; Capacitance:330pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 330PF 250V, C0G, 5%, 0603, FULL REEL; Capacitance:330pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site
Cap, 330Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk - 95Y0016 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk
95Y0016
Cap, 330Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk 95Y0016
CAP, 330PF, 250V, 5%, C0G/NP0, 0603; Capacitance:330pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 330PF, 250V, 5%, C0G/NP0, 0603; Capacitance:330pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk - 79Y4273 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk
79Y4273
Cap, 330Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk 79Y4273
CAP, 330PF, 250V, 5%, C0G/NP0, 0603; Capacitance:330pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 330PF, 250V, 5%, C0G/NP0, 0603; Capacitance:330pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G2E331J080AA 445-2317-1-ND 445-2317-6-ND 9159091P 9159091 87R3581 95Y0016
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 330Pf 250V, C0G, 5%, 0603, Full Reel; Capacitance Tdk Cap, 330Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details