TDK U.S.A. Corporation Ceramic Capacitors C1608C0G2E182J080AE

Description
1800pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1800pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180285-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180285-2-ND
Ceramic Capacitors 445-180285-2-ND
1800pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1800pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180285-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180285-6-ND
Ceramic Capacitors 445-180285-6-ND
1800pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1800pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180285-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180285-1-ND
Ceramic Capacitors 445-180285-1-ND
1800pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1800pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 1800Pf, 250V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1565 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Pf, 250V, Mlcc, 0603 Rohs Compliant Tdk
78AH1565
Cap, 1800Pf, 250V, Mlcc, 0603 Rohs Compliant Tdk 78AH1565
CAP, 1800PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1800PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C1608C0G2E182J080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G2E182J080AE
Ceramic Capacitors C1608C0G2E182J080AE
CAP CER 1800PF 250V C0G/NP0 0603

CAP CER 1800PF 250V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-180285-2-ND 445-180285-6-ND 78AH1565 C1608C0G2E182J080AE
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1800Pf, 250V, Mlcc, 0603 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Polymer - 157XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers