TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G2E181J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G2E181J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G2E181J080AA
Multilayer Ceramic Chip Capacitor C1608C0G2E181J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4128-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4128-1-ND
Ceramic Capacitors 445-4128-1-ND
180pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

180pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4128-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4128-2-ND
Ceramic Capacitors 445-4128-2-ND
180pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

180pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 180Pf 250V, C0G, 5%, 0603; Capacitance Tdk - 87R3578 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 180Pf 250V, C0G, 5%, 0603; Capacitance Tdk
87R3578
Capacitor Ceramic 180Pf 250V, C0G, 5%, 0603; Capacitance Tdk 87R3578
CAPACITOR CERAMIC 180PF 250V, C0G, 5%, 0603; Capacitance:180pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 180PF 250V, C0G, 5%, 0603; Capacitance:180pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C1608C0G2E181J080AA 445-4128-1-ND 87R3578
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitor Ceramic 180Pf 250V, C0G, 5%, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-4 microF 1.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers